IEC - International Electrotechnical Commission - IEC 61076-4-105:1995
Connectors with assessed quality, for use in d.c., low frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 105 : Detail specification for 9 mm circular connector with 3 to 8 contacts for use in a wide range of applications including the telecommunication .
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 June 1995 |
| Status: | published |
| Page Count: | 89 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 61076-4-105:1995 is a detail specification. A complete connector consists of a fixed connector and a free connector. The fixed connector is mounted vertically or at a right angle to the... View More
Document History
IEC 61076-4-105:1995
June 19, 1995
Connectors with assessed quality, for use in d.c., low frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 105 : Detail specification for 9 mm circular connector with 3 to 8 contacts for use in a wide range of applications including the telecommunication .
IEC 61076-4-105:1995 is a detail specification. A complete connector consists of a fixed connector and a free connector. The fixed connector is mounted vertically or at a right angle to the printed...