IEC - International Electrotechnical Commission - IEC 61249-7-1:1995

Materials for interconnection structures - Part 7: Sectional specification set for restraining core materials - Section 1: Copper/invar/copper

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 April 1995
Status: published
Page Count: 13
ICS Code (Printed circuits and boards): 31.180
abstract:

Covers copper-clad Invar material of nominal thickness from 0,1 mm to 2,4 mm supplied in rolls or produced in sheets.

Document History

IEC 61249-7-1:1995
April 26, 1995
Materials for interconnection structures - Part 7: Sectional specification set for restraining core materials - Section 1: Copper/invar/copper
Covers copper-clad Invar material of nominal thickness from 0,1 mm to 2,4 mm supplied in rolls or produced in sheets.
Advertisement