IEC - International Electrotechnical Commission - IEC 60944:1988

Guide for the maintenance of silicone transformer liquids

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 1988
Status: published
Page Count: 13
ICS Code (Insulating oils): 29.040.10
ICS Code (Transformers. Reactors): 29.180
abstract:

Guide to the maintenance of silicone liquid in transformers with rated voltage up to 35 kV and is intended to assist the equipment operator in assessing the quality of the liquid during use in the... View More

Document History

IEC 60944:1988
September 30, 1988
Guide for the maintenance of silicone transformer liquids
Guide to the maintenance of silicone liquid in transformers with rated voltage up to 35 kV and is intended to assist the equipment operator in assessing the quality of the liquid during use in the...
Advertisement