IEC - International Electrotechnical Commission - IEC 61760-4:2015

Surface mounting technology - Part 4: Classification, packaging, labelling and handling of moisture sensitive devices

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 May 2015
Status: published
Page Count: 66
ICS Code (Electronic component assemblies): 31.190
abstract:

IEC 61760-4:2015 specifies the classification of moisture sensitive devices into moisture sensitivity levels related to soldering heat, and provisions for packaging, labelling and handling. It... View More

Document History

Amendment 1 - Surface mounting technology - Part 4: Classification, packaging, labelling and handling of moisture sensitive devices
A description is not available for this item.
Surface mounting technology - Part 4: Classification, packaging, labelling and handling of moisture sensitive devices
IEC 61760-4:2015+A1:2018 specifies the classification of moisture sensitive devices into moisture sensitivity levels related to soldering heat, and provisions for packaging, labelling and handling....
IEC 61760-4:2015
May 19, 2015
Surface mounting technology - Part 4: Classification, packaging, labelling and handling of moisture sensitive devices
IEC 61760-4:2015 specifies the classification of moisture sensitive devices into moisture sensitivity levels related to soldering heat, and provisions for packaging, labelling and handling. It also...
Advertisement