IEC - International Electrotechnical Commission - IEC TR 62453-51-10:2017
Field device tool (FDT) interface specification - Part 51-10: Communication implementation for common object model - IEC 61784 CPF 1
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 2017 |
| Status: | published |
| Page Count: | 80 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC TR 62453-51-10:2017(E) which is a Technical Report, provides additional information for integrating the Foundation™ Fieldbus (FF) protocol into the COM-based implementation of the FDT... View More
Document History
IEC TR 62453-51-10:2017
May 11, 2017
Field device tool (FDT) interface specification - Part 51-10: Communication implementation for common object model - IEC 61784 CPF 1
IEC TR 62453-51-10:2017(E) which is a Technical Report, provides additional information for integrating the Foundation™ Fieldbus (FF) protocol into the COM-based implementation of the FDT...