IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1X:2013

Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1X: Port-based network access control

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 November 2013
Status: revised
Page Count: 207
ICS Code (Networking): 35.110
abstract:

Port-based network access control allows a network administrator to restrict the use of IEEE 802 local area network (LAN) service access points (ports) to secure communication between... View More

Document History

December 15, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1X: Port-based network access control
A description is not available for this item.
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control - YANG data model
A description is not available for this item.
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control - MAC security key agreement protocol (MKA) extensions
A description is not available for this item.
ISO/IEC/IEEE 8802-1X:2013
November 26, 2013
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1X: Port-based network access control
Port-based network access control allows a network administrator to restrict the use of IEEE 802 local area network (LAN) service access points (ports) to secure communication between authenticated...
Advertisement