IEC - International Electrotechnical Commission - IEC 62132-4:2006
Integrated circuits - Measurement of electromagnetic immunity 150 kHz to 1 GHz - Part 4: Direct RF power injection method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 February 2006 |
| Status: | published |
| Page Count: | 49 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
Describes a method to measure the immunity of integrated circuits (IC) in the presence of conducted RF disturbances, e.g. resulting from radiated RF disturbances. This method guarantees a high... View More
Document History
IEC 62132-4:2006
February 21, 2006
Integrated circuits - Measurement of electromagnetic immunity 150 kHz to 1 GHz - Part 4: Direct RF power injection method
Describes a method to measure the immunity of integrated circuits (IC) in the presence of conducted RF disturbances, e.g. resulting from radiated RF disturbances. This method guarantees a high degree...