IEC - International Electrotechnical Commission - IEC 61158-5-8:2007
Industrial communication networks - Fieldbus specifications - Part 5-8: Application layer service definition - Type 8 elements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 December 2007 |
| Status: | published |
| Page Count: | 93 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
IEC 61158-5-8:2007 specifies the structure and services of the Type 8 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI application layer... View More
Document History
IEC 61158-5-8:2007
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 5-8: Application layer service definition - Type 8 elements
IEC 61158-5-8:2007 specifies the structure and services of the Type 8 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI application layer...