IEC - International Electrotechnical Commission - IEC 61753-087-2:2010

Fibre optic interconnecting devices and passive components - Performance standard - Part 087-2: Non-connectorized single-mode bidirectional 1 310 nm upstream and 1 490 nm downstream WWDM devices for category C - Controlled environment

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 December 2010
Status: published
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61753-087-2:2010 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 310 nm upstream and 1 490 nm downstream wide... View More

Document History

IEC 61753-087-2:2010
December 9, 2010
Fibre optic interconnecting devices and passive components - Performance standard - Part 087-2: Non-connectorized single-mode bidirectional 1 310 nm upstream and 1 490 nm downstream WWDM devices for category C - Controlled environment
IEC 61753-087-2:2010 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 310 nm upstream and 1 490 nm downstream wide wavelength...
Advertisement