IEC - International Electrotechnical Commission - ISO/IEC 14165-116:2005/AMD1:2009
Amendment 1 - Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 January 2009 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
This amendment to ISO/IEC 14165-116:2005 (Fibre Channel - 10 Gigabit Fibre Channel) corrects the definition of the clock synchronization primitives (Clock Synchronization Word X, Clock... View More
Document History
ISO/IEC 14165-116:2005/AMD1:2009
January 22, 2009
Amendment 1 - Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC)
This amendment to ISO/IEC 14165-116:2005 (Fibre Channel - 10 Gigabit Fibre Channel) corrects the definition of the clock synchronization primitives (Clock Synchronization Word X, Clock...
August 29, 2005
Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC)
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the...