IEC - International Electrotechnical Commission - ISO/IEC 15693-2:2006
Identification cards -- Contactless integrated circuit cards -- Vicinity cards -- Part 2: Air interface and initialization
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 December 2006 |
| Status: | revised |
| Page Count: | 14 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or wallet and when presented... View More
Document History
April 23, 2019
Cards and security devices for personal identification - Contactless vicinity objects - Part 2: Air interface and initialization
This document specifies the nature and characteristics of the fields to be provided for power and bi-directional communications between vicinity coupling devices (VCDs) and vicinity cards (VICCs)....
ISO/IEC 15693-2:2006
December 6, 2006
Identification cards -- Contactless integrated circuit cards -- Vicinity cards -- Part 2: Air interface and initialization
ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or wallet and when presented nearby...