IEC - International Electrotechnical Commission - IEC 61053-2:1991

Helical-scan video tape cassette system using 12,65 mm (0,5 in)magnetic tape on type Beta format - FM audio recording - Part 2:525 line-60 field systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 March 1991
Status: published
Page Count: 19
ICS Code (Video systems): 33.160.40
abstract:

Defines the electrical and mechanical characteristics of FM audio recording which provides for the interchangeability of recorded cassettes. The requirements given relate to 525 lines-60 field... View More

Document History

IEC 61053-2:1991
March 13, 1991
Helical-scan video tape cassette system using 12,65 mm (0,5 in)magnetic tape on type Beta format - FM audio recording - Part 2:525 line-60 field systems
Defines the electrical and mechanical characteristics of FM audio recording which provides for the interchangeability of recorded cassettes. The requirements given relate to 525 lines-60 field...
Advertisement