IEC - International Electrotechnical Commission - ISO/IEC 19770-5:2015

Information technology - IT asset management - Overview and vocabulary

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 July 2015
Status: published
Page Count: 19
ICS Code (Software): 35.080
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 19770-5:2015 provides
a) an overview... View More

Document History

ISO/IEC 19770-5:2015
July 31, 2015
Information technology - IT asset management - Overview and vocabulary
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 19770-5:2015 provides a) an overview of the ISO/IEC...
November 19, 2013
Information technology -- Software asset management -- Part 5: Overview and vocabulary
ISO/IEC 19770-5:2013 provides an overview of Software Asset Management (SAM), which is the subject of the ISO/IEC 19770 family of standards, and defines related terms. ISO/IEC 19770-5:2013 contains:...
Advertisement