IEC - International Electrotechnical Commission - ISO/IEC 17960:2015
Information technology - Programming languages, their environments and system software interfaces - Code signing for source code
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 September 2015 |
| Status: | published |
| Page Count: | 7 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
ISO 32000-1:2008 This International Standard specifies a language-neutral and environment-neutral description to define the methodology needed to support the signing of software source code, to... View More
Document History
ISO/IEC 17960:2015
September 17, 2015
Information technology - Programming languages, their environments and system software interfaces - Code signing for source code
ISO 32000-1:2008 This International Standard specifies a language-neutral and environment-neutral description to define the methodology needed to support the signing of software source code, to...