IEC - International Electrotechnical Commission - ISO/IEC TR 19446:2015
Differences between the driving licences based on the ISO/IEC 18013 series and the European Union specifications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 August 2015 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC TR 19446:2015 is applicable to driving licences which include a microchip and claim compliance to the EU Regulation on driving licences.
ISO/IEC TR 19446:2015 proposes:
- details... View More
Document History
ISO/IEC TR 19446:2015
August 14, 2015
Differences between the driving licences based on the ISO/IEC 18013 series and the European Union specifications
ISO/IEC TR 19446:2015 is applicable to driving licences which include a microchip and claim compliance to the EU Regulation on driving licences. ISO/IEC TR 19446:2015 proposes: - details that are...