IEC - International Electrotechnical Commission - ISO/IEC TR 27023:2015
Information technology - Security techniques - Mapping the revised editions of ISO/IEC 27001 and ISO/IEC 27002
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 July 2015 |
| Status: | withdrawn |
| Page Count: | 19 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC TR 27023:2015 is to show the corresponding relationship between the revised versions of ISO/IEC 27001 and ISO/IEC 27002.
ISO/IEC TR 27023:2015 will be useful to all users migrating... View More
Document History
ISO/IEC TR 27023:2015
July 2, 2015
Information technology - Security techniques - Mapping the revised editions of ISO/IEC 27001 and ISO/IEC 27002
ISO/IEC TR 27023:2015 is to show the corresponding relationship between the revised versions of ISO/IEC 27001 and ISO/IEC 27002. ISO/IEC TR 27023:2015 will be useful to all users migrating from the...