IEC - International Electrotechnical Commission - ISO/IEC 16480:2015

Information technology - Automatic identification and data capture techniques - Reading and display of ORM by mobile devices

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 August 2015
Status: published
Page Count: 13
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 16480:2015 specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a two-dimensional bar code... View More

Document History

ISO/IEC 16480:2015
August 14, 2015
Information technology - Automatic identification and data capture techniques - Reading and display of ORM by mobile devices
ISO/IEC 16480:2015 specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a two-dimensional bar code...
Advertisement