IEC - International Electrotechnical Commission - ISO/IEC 29157:2015
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 July 2015 |
| Status: | published |
| Page Count: | 55 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 29157:2015 specifies the PHY characteristics and MAC procedures used for short-range, low-data-rate, wireless communications with very low latency and point-to-multipoint connection... View More
Document History
ISO/IEC 29157:2015
July 17, 2015
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
ISO/IEC 29157:2015 specifies the PHY characteristics and MAC procedures used for short-range, low-data-rate, wireless communications with very low latency and point-to-multipoint connection...
June 9, 2010
Information technology -- Telecommunications and information exchange between systems -- PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
ISO/IEC 29157:2010 specifies the physical layer (PHY) characteristics and medium access control (MAC) procedures used for short-range, low-data-rate, wireless communications with very low latency and...