IEC - International Electrotechnical Commission - IEC 60404-5:2015 RLV
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 April 2015 |
| Status: | published |
| Page Count: | 56 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Magnetic materials): | 29.030 |
abstract:
IEC 60404-5:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 60404-5:2015 RLV
April 16, 2015
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
IEC 60404-5:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 16, 2015
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
IEC 60404-5:2015 is available as IEC 60404-5:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 16, 2007
Amendment 1 - Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
A description is not available for this item.
October 21, 1993
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
Applies to magnetically hard materials only. The described method makes use of a closed loop simulating a ring. Two alternative methods are given for intrinsic coercivity up to and including 600 kA/m...
January 1, 1983
Magnetic materials - Part 5: Methods of measurement of magnetic properties of magnetically hard (permanent magnet) materials
Applies to magnetically hard materials only. The described method makes use of a closed loop simulating a ring. Two alternative methods are given for intrinsic coercivity up to and including 600 kA/m...