IEC - International Electrotechnical Commission - ISO/IEC 15149-3:2016
Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN) - Part 3: Relay Protocol for Extended Range
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 January 2016 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 15149-3:2016 specifies relay protocol to extend effective network coverage of magnetic field area networks. The addressing, request and response codes are defined.
Document History
ISO/IEC 15149-3:2016
January 4, 2016
Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN) - Part 3: Relay Protocol for Extended Range
ISO/IEC 15149-3:2016 specifies relay protocol to extend effective network coverage of magnetic field area networks. The addressing, request and response codes are defined.