IEC - International Electrotechnical Commission - ISO/IEC 17839-2:2015
Information technology - Biometric System-on-Card - Part 2: Physical characteristics
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 November 2015 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 17839-2:2015 defines the following:
- dimensions of a Biometric System-on-Card type S1 and type S2;
- position and size of the biometric capture device;
- minimum... View More
Document History
May 11, 2021
Amendment 1 - Information technology - Biometric System-on-Card - Part 2: Physical characteristics - Additional specifications for fingerprint biometric capture devices
A description is not available for this item.
ISO/IEC 17839-2:2015
November 3, 2015
Information technology - Biometric System-on-Card - Part 2: Physical characteristics
ISO/IEC 17839-2:2015 defines the following:
- dimensions of a Biometric System-on-Card type S1 and type S2;
- position and size of the biometric capture device;
- minimum requirements to a...