IEC - International Electrotechnical Commission - ISO/IEC 11889-1:2015

Information technology - Trusted Platform Module Library - Part 1: Architecture

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2015
Status: published
Page Count: 256
ICS Code (IT Security): 35.030
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 11889-1:2015 defines the architectural... View More

Document History

ISO/IEC 11889-1:2015
December 15, 2015
Information technology - Trusted Platform Module Library - Part 1: Architecture
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 11889-1:2015 defines the architectural elements of...
May 18, 2009
Information technology -- Trusted Platform Module -- Part 1: Overview
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 11889 defines the Trusted Platform Module (TPM), a...
Advertisement