IEC - International Electrotechnical Commission - ISO/IEC 23001-12:2015
Information technology - MPEG systems technologies - Part 12: Sample Variants in the ISO base media file format
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 December 2015 |
| Status: | revised |
| Page Count: | 14 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23001-12:2015 defines the carriage of Sample Variants in the ISO base media file format (ISO/IEC 14496‑12).
Document History
December 12, 2018
Information technology - MPEG systems technologies - Part 12: Sample variants
This document defines sample variants and their carriage in the ISO base media file format (ISO/IEC 14496-12) and MPEG-2 transport stream (ISO/IEC 13818-1).
ISO/IEC 23001-12:2015
December 1, 2015
Information technology - MPEG systems technologies - Part 12: Sample Variants in the ISO base media file format
ISO/IEC 23001-12:2015 defines the carriage of Sample Variants in the ISO base media file format (ISO/IEC 14496‑12).