IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AX:2016

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AX: Link aggregation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 January 2016
Status: revised
Page Count: 320
ICS Code (Networking): 35.110
abstract:

Link Aggregation provides protocols, procedures, and managed objects that allow the following:

- One or more parallel instances of full-duplex point-to-point links to be aggregated together... View More

Document History

September 13, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1AX: Link aggregation
A description is not available for this item.
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AX: Link aggregation
A description is not available for this item.
ISO/IEC/IEEE 8802-1AX:2016
January 14, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AX: Link aggregation
Link Aggregation provides protocols, procedures, and managed objects that allow the following: - One or more parallel instances of full-duplex point-to-point links to be aggregated together to form...
Advertisement