IEC - International Electrotechnical Commission - ISO/IEC 18328-1:2015
Identification cards - ICC-managed devices - Part 1: General framework
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 December 2015 |
| Status: | published |
| Page Count: | 18 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 18328-1:2015 describes the general architecture of an ICC with ICC-managed devices. ISO/IEC 18328-1:2015 is one of a series of International Standards which outlines the content and the... View More
Document History
ISO/IEC 18328-1:2015
December 3, 2015
Identification cards - ICC-managed devices - Part 1: General framework
ISO/IEC 18328-1:2015 describes the general architecture of an ICC with ICC-managed devices. ISO/IEC 18328-1:2015 is one of a series of International Standards which outlines the content and the...