IEC - International Electrotechnical Commission - ISO/IEC 8824-2:2015
Information technology - Abstract Syntax Notation One (ASN.1): Information object specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 November 2015 |
| Status: | revised |
| Page Count: | 31 |
| ICS Code (Presentation layer): | 35.100.60 |
abstract:
ISO/IEC 8824-2:2015 is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying information object classes, information objects and information object sets.
Document History
June 30, 2021
Information technology - Abstract Syntax Notation One (ASN.1) - Part 2: Information object specification
This document is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying information object classes, information objects and information object sets.
September 19, 2018
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Information object specification
A description is not available for this item.
ISO/IEC 8824-2:2015
November 12, 2015
Information technology - Abstract Syntax Notation One (ASN.1): Information object specification
ISO/IEC 8824-2:2015 is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying information object classes, information objects and information object sets.
December 3, 2012
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Information object specification -
A description is not available for this item.
December 15, 2008
Information technology -- Abstract Syntax Notation One (ASN.1): Information object specification
ISO/IEC 8824-2:2008 is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying information object classes, information objects and information object sets.
October 30, 2007
Corrigendum 2 - Information technology -- Abstract Syntax Notation One (ASN.1): Information object specification -
A description is not available for this item.
December 1, 2006
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Information object specification -
A description is not available for this item.
October 12, 2004
Amendment 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Information object specification - Support for EXTENDED-XER
A description is not available for this item.
December 15, 2002
Information technology -- Abstract Syntax Notation One (ASN.1): Information object specification
ISO/IEC 8824-2:2002 provides the ASN.1 notation which allows information object classes as well as individual information objects and sets thereof to be defined and given reference names. An...