IEC - International Electrotechnical Commission - ISO/IEC 19762:2016

Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 February 2016
Status: published
Page Count: 453
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

L'ISO/IEC 19762:2016 provides the general terms and definitions in the field of automatic identification techniques and data entry are based on which other specialized sections in various... View More

Document History

ISO/IEC 19762:2016
February 3, 2016
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary
L'ISO/IEC 19762:2016 provides the general terms and definitions in the field of automatic identification techniques and data entry are based on which other specialized sections in various technical...
Advertisement