IEC - International Electrotechnical Commission - ISO/IEC 29794-1:2016

Information technology - Biometric sample quality - Part 1: Framework

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 January 2016
Status: published
Page Count: 19
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 29794-1:2016, for any or all biometric sample types as necessary, establishes the following:
- terms and definitions that are useful in the specification and use of quality... View More

Document History

ISO/IEC 29794-1:2016
January 7, 2016
Information technology - Biometric sample quality - Part 1: Framework
ISO/IEC 29794-1:2016, for any or all biometric sample types as necessary, establishes the following: - terms and definitions that are useful in the specification and use of quality metrics; - purpose...
July 23, 2009
Information technology -- Biometric sample quality -- Part 1: Framework
ISO/IEC 29794-1:2009 specifies the derivation, expression and interpretation of biometric sample quality scores and data, and interchange of these scores and data via the multipart ISO/IEC 19794,...
Advertisement