IEC - International Electrotechnical Commission - ISO/IEC 18000-63:2015

Information technology - Radio frequency identification for item management - Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 October 2015
Status: revised
Page Count: 326
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 18000-63:2015 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item... View More

Document History

November 17, 2021
Information technology - Radio frequency identification for item management - Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
This document defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz industrial, scientific, and medical (ISM) band used in item management...
ISO/IEC 18000-63:2015
October 20, 2015
Information technology - Radio frequency identification for item management - Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
ISO/IEC 18000-63:2015 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
January 16, 2013
Information technology -- Radio frequency identification for item management -- Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
ISO/IEC 18000-63:2013 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
Advertisement