IEC - International Electrotechnical Commission - ISO/IEC 13249-3:2016

Information technology - Database languages - SQL multimedia and application packages - Part 3: Spatial

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 January 2016
Status: published
Page Count: 1,328
ICS Code (Languages used in information technology): 35.060
abstract:

ISO/IEC 13249:2016

a) defines concepts specific to this part of ISO/IEC 13249,

b) defines spatial user-defined types and their associated routines.

Document History

ISO/IEC 13249-3:2016
January 21, 2016
Information technology - Database languages - SQL multimedia and application packages - Part 3: Spatial
ISO/IEC 13249:2016 a) defines concepts specific to this part of ISO/IEC 13249, b) defines spatial user-defined types and their associated routines.
April 7, 2011
Information technology -- Database languages -- SQL multimedia and application packages -- Part 3: Spatial
ISO/IEC 13249-3:2011 defines spatial user-defined types, routines and schemas for generic spatial data handling. It addresses the need to store, manage and retrieve information based on aspects of...
October 26, 2006
Information technology -- Database languages -- SQL multimedia and application packages -- Part 3: Spatial
ISO/IEC 13249-3:2006 defines spatial user-defined types, routines and schemas for generic spatial data handling. It addresses the need to store, manage and retrieve information based on aspects of...
Advertisement