IEC - International Electrotechnical Commission - ISO/IEC 19988:2015

Information technology - GS1 Core Business Vocabulary (CBV)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 September 2015
Status: revised
Page Count: 62
ICS Code (Information technology (IT) in general): 35.020
abstract:

ISO/IEC 19988:2015 This GS1 Standard defines the Core Business Vocabulary (CBV). The goal of this standard is to specify various vocabulary elements and their values for use in conjunction with... View More

Document History

October 4, 2017
Information technology - Core Business Vocabulary Standard
ISO/IEC 19988:2017 specifies the structure of vocabularies and specific values for the vocabulary elements to be utilised in conjunction with ISO/IEC 19987.
ISO/IEC 19988:2015
September 14, 2015
Information technology - GS1 Core Business Vocabulary (CBV)
ISO/IEC 19988:2015 This GS1 Standard defines the Core Business Vocabulary (CBV). The goal of this standard is to specify various vocabulary elements and their values for use in conjunction with the...
Advertisement