IEC - International Electrotechnical Commission - ISO/IEC 33063:2015
Information technology - Process assessment - Process assessment model for software testing
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 July 2015 |
| Status: | published |
| Page Count: | 69 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 33063:2015
- defines a process assessment model that meets the requirements of ISO/IEC 33004 and that supports the performance of an assessment of process capability using the process... View More
Document History
ISO/IEC 33063:2015
July 28, 2015
Information technology - Process assessment - Process assessment model for software testing
ISO/IEC 33063:2015 - defines a process assessment model that meets the requirements of ISO/IEC 33004 and that supports the performance of an assessment of process capability using the process...