IEC - International Electrotechnical Commission - IEC 61169-58:2016

Radio-frequency connectors - Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 Ω (type SBMA)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 August 2016
Status: published
Page Count: 49
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-58:2016, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for SBMA series coaxial connectors with blind-mate... View More

Document History

August 23, 2017
Corrigendum 1 - Radio-frequency connectors - Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 ohms (type SBMA)
A description is not available for this item.
IEC 61169-58:2016
August 16, 2016
Radio-frequency connectors - Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 Ω (type SBMA)
IEC 61169-58:2016, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for SBMA series coaxial connectors with blind-mate...
Advertisement