IEC - International Electrotechnical Commission - IEC 61347-2-13:2014/AMD1:2016
Amendment 1 - Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 July 2016 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
Document History
July 20, 2016
Lamp controlgear - Part 2-13: Particular requirements for d.c. ora.c. supplied electronic controlgear for LED modules
IEC 61347-2-13:2014+A1:2016 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency...
IEC 61347-2-13:2014/AMD1:2016
July 20, 2016
Amendment 1 - Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
A description is not available for this item.
September 3, 2014
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
IEC 61347-2-13:2014 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
May 5, 2006
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and at an output...