IEC - International Electrotechnical Commission - IEC TS 60479-1:2005+AMD1:2016 CSV
Effects of current on human beings and livestock - Part 1: Generalaspects
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 July 2016 |
| Status: | replaced |
| Page Count: | 135 |
| ICS Code (Accident and disaster control): | 13.200 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
IEC 60479-1:2005+A1:2016
Document History
IEC TS 60479-1:2005+AMD1:2016 CSV
July 12, 2016
Effects of current on human beings and livestock - Part 1: Generalaspects
IEC 60479-1:2005+A1:2016(E) For a given current path through the human body, the danger to persons depends mainly on the magnitude and duration of the current flow. However, the time/current zones...
July 12, 2016
Amendment 1 - Effects of current on human beings and livestock - Part 1: General aspects
A description is not available for this item.
June 11, 2013
Corrigendum 2 - Effects of current on human beings and livestock - Part 1: General aspects
A description is not available for this item.
October 17, 2006
Corrigendum 1 - Effects of current on human beings and livestock - Part 1: General aspects
A description is not available for this item.
July 13, 2005
Effects of current on human beings and livestock - Part 1: General aspects
IEC 60479-1:2005 For a given current path through the human body, the danger to persons depends mainly on the magnitude and duration of the current flow. However, the time/current zones specified in...
September 30, 1994
Effects of current on human beings and livestock - Part 1: General aspects
This technical report has the status of a basic safety publication in accordance with IEC Guide 104. Provides guidance on the effects of shock currents on human beings and livestock, for use in the...
January 1, 1984
Effects of current passing through the human body - Part 1: General aspects - Chapter 1: Electrical impedance of the human body - Chapter 2: Effects of alternating current in the range of 15 Hz to 100 Hz - Chapter 3: Effects of direct current
A description is not available for this item.