IEC - International Electrotechnical Commission - IEC 61078:2016
Reliability block diagrams
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 August 2016 |
| Status: | published |
| Page Count: | 250 |
| ICS Code (Quality in general): | 03.120.01 |
| ICS Code (Other standards related to quality): | 03.120.99 |
abstract:
IEC 61078:2016 this International Standard describes:
- the requirements to apply when reliability block diagrams (RBDs) are used in dependability analysis;
- the procedures for... View More
Document History
IEC 61078:2016
August 12, 2016
Reliability block diagrams
IEC 61078:2016 this International Standard describes: - the requirements to apply when reliability block diagrams (RBDs) are used in dependability analysis; - the procedures for modelling the...
January 19, 2006
Analysis techniques for dependability - Reliability block diagram and boolean methods
This International Standard describes procedures for modelling the dependability of a system and for using the model in order to calculate reliability and availability measures. The RBD modelling...
November 28, 1991
Analysis techniques for dependability - Reliability block diagram method
Describes procedures for modelling the reliability of a system and for using the model in order to calculate reliability and availability measures. A standard set of symbols related to reliability...