IEC - International Electrotechnical Commission - IEC 61975:2010+AMD1:2016 CSV
High-voltage direct current (HVDC) installations - System tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 September 2016 |
| Status: | published |
| Page Count: | 337 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
abstract:
IEC 61975:2010+A1:2016 applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system.... View More
Document History
October 24, 2022
Amendment 2 - High-voltage direct current (HVDC) installations - System tests
A description is not available for this item.
October 24, 2022
High-voltage direct current (HVDC) installations - System tests
IEC 61975:2010+AMD1:2016+AMD2:2022 applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c....
September 12, 2016
Amendment 1 - High-voltage direct current (HVDC) installations - System tests
A description is not available for this item.
IEC 61975:2010+AMD1:2016 CSV
September 12, 2016
High-voltage direct current (HVDC) installations - System tests
IEC 61975:2010+A1:2016 applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The...
July 29, 2010
High-voltage direct current (HVDC) installations - System tests
IEC 61975:2010 applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The tests...