IEC - International Electrotechnical Commission - IEC 62873-3-2:2016
Residual current operated circuit-breakers for household and similar use - Part 3-2: Particular requirements for RCDs with flat quick-connect terminations
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 September 2016 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
IEC 62873-3-2:2016(E) applies to RCDs equipped with flat quick-connect terminations consisting of a male tab (see 3.2) with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating... View More
Document History
November 20, 2020
Residual current operated circuit-breakers for household and similar use - Part 3-2: Particular requirements for devices with flat quick-connect terminations
IEC 62873-3-2:2020 is available as IEC 62873-3-2:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 20, 2020
Residual current operated circuit-breakers for household and similar use - Part 3-2: Particular requirements for devices with flat quick-connect terminations
IEC 62873-3-2:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62873-3-2:2016
September 7, 2016
Residual current operated circuit-breakers for household and similar use - Part 3-2: Particular requirements for RCDs with flat quick-connect terminations
IEC 62873-3-2:2016(E) applies to RCDs equipped with flat quick-connect terminations consisting of a male tab (see 3.2) with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female...