IEC - International Electrotechnical Commission - ISO 80369-7:2016

Small-bore connectors for liquids and gases in healthcare applications -- Part 7: Connectors for intravascular or hypodermic applications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 October 2016
Status: revised
Page Count: 44
ICS Code (Syringes, needles and catheters): 11.040.25
abstract:

ISO 80369-7:2016 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or... View More

Document History

May 4, 2021
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications
This document specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or hypodermic...
ISO 80369-7:2016
October 14, 2016
Small-bore connectors for liquids and gases in healthcare applications -- Part 7: Connectors for intravascular or hypodermic applications
ISO 80369-7:2016 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or...
Advertisement