IEC - International Electrotechnical Commission - IEC TR 62689-100:2016

Current and voltage sensors or detectors, to be used for fault passage indication purposes - Part 100: Requirements and proposals for the IEC 61850 series data model extensions to support fault passage indicators applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 October 2016
Status: published
Page Count: 134
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC TR 62689-100:2016(E), which is a Technical Report, was prepared jointly with TC 57 with the scope to prepare requirements and proposals for the IEC 61850 series data model extensions to... View More

Document History

IEC TR 62689-100:2016
October 26, 2016
Current and voltage sensors or detectors, to be used for fault passage indication purposes - Part 100: Requirements and proposals for the IEC 61850 series data model extensions to support fault passage indicators applications
IEC TR 62689-100:2016(E), which is a Technical Report, was prepared jointly with TC 57 with the scope to prepare requirements and proposals for the IEC 61850 series data model extensions to support...
Advertisement