IEC - International Electrotechnical Commission - IEC 62873-3-3:2016
Residual current operated circuit-breakers for household and similar use - Part 3-3: Specific requirements for RCDs with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 September 2016 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
IEC 62873-3-3:2016(E) applies to RCDs equipped with screw-type terminals of copper - or of alloys containing at least 58 % of copper (if worked cold) or at least 50 % of copper (if worked... View More
Document History
November 7, 2022
Residual current operated circuit-breakers for household and similar use - Part 3-3: Specific requirements for devices with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
IEC 62873-3-3:2022 is available as IEC 62873-3-3:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 7, 2022
Residual current operated circuit-breakers for household and similar use - Part 3-3: Specific requirements for devices with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
IEC 62873-3-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62873-3-3:2016
September 7, 2016
Residual current operated circuit-breakers for household and similar use - Part 3-3: Specific requirements for RCDs with screw-type terminals for external untreated aluminium conductors and with aluminium screw-type terminals for use with copper or with aluminium conductors
IEC 62873-3-3:2016(E) applies to RCDs equipped with screw-type terminals of copper - or of alloys containing at least 58 % of copper (if worked cold) or at least 50 % of copper (if worked otherwise),...