IEC - International Electrotechnical Commission - IEC 62922:2016
Organic light emitting diode (OLED) panels for general lighting - Performance requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 November 2016 |
| Status: | published |
| Page Count: | 49 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62922:2016 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general... View More
Document History
August 26, 2021
Amendment 1 - Organic light emitting diode (OLED) panels for general lighting - Performance requirements
A description is not available for this item.
August 26, 2021
Organic light emitting diode (OLED) panels for general lighting - Performance requirements
IEC 62922:2016+A1:2021 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general...
IEC 62922:2016
November 18, 2016
Organic light emitting diode (OLED) panels for general lighting - Performance requirements
IEC 62922:2016 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...