IEC - International Electrotechnical Commission - IEC 62680-1-3:2016

Universal serial bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - Common components - USB Type-C™ cable and connector specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 August 2016
Status: revised
Page Count: 173
ICS Code (Wires and symmetrical cables): 33.120.20
ICS Code (RF connectors): 33.120.30
ICS Code (Interface and interconnection equipment): 35.200
abstract:

IEC 62680-1-3:2016(E) defines the USB Type-C™ receptacles, plug and cables. It defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface... View More

Document History

September 5, 2022
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C® cable and connector specification
IEC 62680-1-3:2022 defines the USB Type-C® receptacles, plug and cables. The USB Type-C Cable and Connector Specification is guided by the following principles: - Enable new and exciting host and...
February 16, 2021
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C® Cable and Connector Specification
IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are...
May 24, 2018
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C™ Cable and Connector Specification
IEC 62680-1-3:2018 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are...
September 25, 2017
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C™ Cable and Connector Specification
IEC 62680-1-1-3:2017(E) is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
IEC 62680-1-3:2016
August 17, 2016
Universal serial bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - Common components - USB Type-C™ cable and connector specification
IEC 62680-1-3:2016(E) defines the USB Type-C™ receptacles, plug and cables. It defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface...
Advertisement