IEC - International Electrotechnical Commission - IEC 61169-54:2016
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ohms, Series 4.3-10
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 September 2016 |
| Status: | revised |
| Page Count: | 69 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 61169-54:2016 is a sectional specification which provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of outer... View More
Document History
August 27, 2021
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, Series 4,3-10
IEC 61169-54:2021 is available as IEC 61169-54:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 27, 2021
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, Series 4,3-10
IEC 61169-54:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61169-54:2016
September 6, 2016
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ohms, Series 4.3-10
IEC 61169-54:2016 is a sectional specification which provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of outer...