IEC - International Electrotechnical Commission - IEC 62917:2016

Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 October 2016
Status: published
Page Count: 97
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62917:2016 specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines. It... View More

Document History

IEC 62917:2016
October 5, 2016
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
IEC 62917:2016 specifies the characteristics of copper and copper alloy grooved contact wires of cross-sections from 70 mm2 to 170 mm2 for use on overhead contact lines. It establishes the product...
Advertisement