IEC - International Electrotechnical Commission - IEC 61975:2010/AMD1:2016

Amendment 1 - High-voltage direct current (HVDC) installations - System tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 September 2016
Status: published
Page Count: 40
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Semiconductor devices in general): 31.080.01

Document History

October 24, 2022
Amendment 2 - High-voltage direct current (HVDC) installations - System tests
A description is not available for this item.
High-voltage direct current (HVDC) installations - System tests
IEC 61975:2010+AMD1:2016+AMD2:2022 applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c....
IEC 61975:2010/AMD1:2016
September 12, 2016
Amendment 1 - High-voltage direct current (HVDC) installations - System tests
A description is not available for this item.
September 12, 2016
High-voltage direct current (HVDC) installations - System tests
IEC 61975:2010+A1:2016 applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The...
July 29, 2010
High-voltage direct current (HVDC) installations - System tests
IEC 61975:2010 applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The tests...
Advertisement