IEC - International Electrotechnical Commission - IEC 62053-21:2003+AMD1:2016 CSV
Electricity metering equipment (a.c.) - Particular requirements - Part 21: Static meters for active energy (classes 1 and 2)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 November 2016 |
| Status: | revised |
| Page Count: | 104 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC 62053-21:2003+A1:201
Document History
June 17, 2020
Electricity metering equipment - Particular requirements - Part 21: Static meters for AC active energy (classes 0,5, 1 and 2)
IEC 62053-21:2020 applies only to static watt-hour meters of accuracy classes 0,5, 1 and 2 for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it...
March 19, 2018
Corrigendum 1 - Amendment 1 - Electricity metering equipment (A.C.) - Particular requirements - Part 21: Static meters for active energy (classes 1 and 2)
A description is not available for this item.
IEC 62053-21:2003+AMD1:2016 CSV
November 18, 2016
Electricity metering equipment (a.c.) - Particular requirements - Part 21: Static meters for active energy (classes 1 and 2)
IEC 62053-21:2003+A1:2016 Applies only to newly manufactured static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz...
November 18, 2016
Amendment 1 - Electricity metering equipment (a.c.) - Particular requirements - Part 21: Static meters for active energy (classes 1 and 2)
The contents of the corrigendum of March 2018 have been included in this copy.
January 28, 2003
Electricity metering equipment (a.c.) - Particular requirements - Part 21: Static meters for active energy (classes 1 and 2)
Applies only to newly manufactured static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies...