IEC - International Electrotechnical Commission - IEC 61636-99:2016

Software Interface for Maintenance Information Collection and Analysis (SIMICA): Common Information Elements

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 November 2016
Status: withdrawn
Page Count: 60
ICS Code (Industrial automation systems in general): 25.040.01
ICS Code (Languages used in information technology): 35.060
abstract:

IEC 61639-99:2016(E) is a component of the Software Interface for Maintenance Information Collection and Analysis (SIMICA). The SIMICA family of standards provides an implementation-indepView More

Document History

IEC 61636-99:2016
November 8, 2016
Software Interface for Maintenance Information Collection and Analysis (SIMICA): Common Information Elements
IEC 61639-99:2016(E) is a component of the Software Interface for Maintenance Information Collection and Analysis (SIMICA). The SIMICA family of standards provides an implementation-independent...
Advertisement