IEC - International Electrotechnical Commission - IEC 62153-4-16:2016

Metallic communication cable test methods - Part 4-16: Electromagnetic compatibility (EMC) - Extension of the frequency range to higher frequencies for transfer impedance and to lower frequencies for screening attenuation measurements using the triaxial set-up

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 October 2016
Status: revised
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 62153-4-16:2016(E) describes a method to extrapolate the test results of transfer impedance to higher frequencies and the test results of screening attenuation to lower frequencies when... View More

Document History

Corrigendum 1 - Metallic cables and other passive components test methods - Part 4-16: Electromagnetic compatibility (EMC) - Extension of the frequency range to higher frequencies for transfer impedance and to lower frequencies for screening attenuation measurements using the triaxial set-up
A description is not available for this item.
August 24, 2021
Metallic cables and other passive components test methods - Part 4-16: Electromagnetic compatibility (EMC) - Extension of the frequency range to higher frequencies for transfer impedance and to lower frequencies for screening attenuation measurements using the triaxial set-up
IEC 62153-4-16:2021 specifies a method to extrapolate the test results of transfer impedance to higher frequencies and the test results of screening attenuation to lower frequencies when measured...
IEC 62153-4-16:2016
October 26, 2016
Metallic communication cable test methods - Part 4-16: Electromagnetic compatibility (EMC) - Extension of the frequency range to higher frequencies for transfer impedance and to lower frequencies for screening attenuation measurements using the triaxial set-up
IEC 62153-4-16:2016(E) describes a method to extrapolate the test results of transfer impedance to higher frequencies and the test results of screening attenuation to lower frequencies when measured...
Advertisement