IEC - International Electrotechnical Commission - ISO/IEC 80079-20-2:2016
Explosive atmospheres - Part 20-2: Material characteristics - Combustible dusts test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 2016 |
| Status: | published |
| Page Count: | 95 |
| ICS Code (Explosion protection): | 13.230 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
abstract:
ISO/IEC 80079-20-2:2016 is published as a dual logo standard and describes the test methods for the identification of combustible dust and combustible dust layers in order to permit classification... View More
Document History
March 14, 2017
Corrigendum 1 - Explosive atmospheres - Part 20-2: Material characteristics - Combustible dusts test methods
ISO/IEC 80079-20-2:2016
February 18, 2016
Explosive atmospheres - Part 20-2: Material characteristics - Combustible dusts test methods
ISO/IEC 80079-20-2:2016 is published as a dual logo standard and describes the test methods for the identification of combustible dust and combustible dust layers in order to permit classification of...